Brady Worldwide, Inc. Wire Marker Sleeves, Heat-Shrink, 0.439w, 7Ft; Marker Type Brady MC-250-342

Description
WIRE MARKER SLEEVES, HEAT-SHRINK, 0.439"W, 7FT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.151mm x 2.134m; I.D. Max:-; I.D. Min:-; Shrink Ratio:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER SLEEVES, HEAT-SHRINK, 0.439"W, 7FT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.151mm x 2.134m; I.D. Max:-; I.D. Min:-; Shrink Ratio:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeves, Heat-Shrink, 0.439w, 7Ft; Marker Type Brady - 77T2992 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Sleeves, Heat-Shrink, 0.439w, 7Ft; Marker Type Brady
77T2992
Wire Marker Sleeves, Heat-Shrink, 0.439w, 7Ft; Marker Type Brady 77T2992
WIRE MARKER SLEEVES, HEAT-SHRINK, 0.439"W, 7FT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.151mm x 2.134m; I.D. Max:-; I.D. Min:-; Shrink Ratio:- RoHS Compliant: Yes

WIRE MARKER SLEEVES, HEAT-SHRINK, 0.439"W, 7FT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.151mm x 2.134m; I.D. Max:-; I.D. Min:-; Shrink Ratio:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 77T2992
Product Name Wire Marker Sleeves, Heat-Shrink, 0.439w, 7Ft; Marker Type Brady
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details