Brady Worldwide, Inc. PermaSleeve HT High Temperature PVDF Wire Marking Sleeves - White B33D-94-2-345

Description
A 2:1 shrink ratio wire marker sleeve specifically designed for high temperature and low vacuum outgassing applications. Made from irridated high-temp Polyvinylidine Fluride (PVDF) heat shrink tubing. Sleeves are fade-resistant and flame-retardant.
Datasheet
Description
A 2:1 shrink ratio wire marker sleeve specifically designed for high temperature and low vacuum outgassing applications. Made from irridated high-temp Polyvinylidine Fluride (PVDF) heat shrink tubing. Sleeves are fade-resistant and flame-retardant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PermaSleeve HT High Temperature PVDF Wire Marking Sleeves - White - B33D-94-2-345 - Brady Corporation
Milwaukee, WI, USA
PermaSleeve HT High Temperature PVDF Wire Marking Sleeves - White
B33D-94-2-345
PermaSleeve HT High Temperature PVDF Wire Marking Sleeves - White B33D-94-2-345
A 2:1 shrink ratio wire marker sleeve specifically designed for high temperature and low vacuum outgassing applications. Made from irridated high-temp Polyvinylidine Fluride (PVDF) heat shrink tubing. Sleeves are fade-resistant and flame-retardant.

A 2:1 shrink ratio wire marker sleeve specifically designed for high temperature and low vacuum outgassing applications. Made from irridated high-temp Polyvinylidine Fluride (PVDF) heat shrink tubing. Sleeves are fade-resistant and flame-retardant.

Supplier's Site
Heat Shrink Marker, 0.79Mm, White; Marker Type Brady - 29Y9804 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 0.79Mm, White; Marker Type Brady
29Y9804
Heat Shrink Marker, 0.79Mm, White; Marker Type Brady 29Y9804
HEAT SHRINK MARKER, 0.79MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:4.62mm x 50.8mm; I.D. Max:2.03mm; I.D. Min:0.79mm RoHS Compliant: Yes

HEAT SHRINK MARKER, 0.79MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:4.62mm x 50.8mm; I.D. Max:2.03mm; I.D. Min:0.79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number B33D-94-2-345 29Y9804
Product Name PermaSleeve HT High Temperature PVDF Wire Marking Sleeves - White Heat Shrink Marker, 0.79Mm, White; Marker Type Brady
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2436409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.142 inch (3 to 3.6 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details