Brady Worldwide, Inc. Labels, Stickers, Decals - Blank B33-341-717

Description
"B33-341-717, WHITE, 0.65"" X 0.20"
Request a Quote Datasheet
Description
"B33-341-717, WHITE, 0.65"" X 0.20"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-B33-341-717-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-B33-341-717-ND
Labels, Stickers, Decals - Blank 2267-B33-341-717-ND
"B33-341-717, WHITE, 0.65"" X 0.20"

"B33-341-717, WHITE, 0.65"" X 0.20"

Buy Now Datasheet
Label, 5.08Mm X 16.51Mm, White; Label Type Brady - 95AJ6446 - Newark, An Avnet Company
Chicago, IL, United States
Label, 5.08Mm X 16.51Mm, White; Label Type Brady
95AJ6446
Label, 5.08Mm X 16.51Mm, White; Label Type Brady 95AJ6446
LABEL, 5.08MM X 16.51MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:5.08mm; Label Width:16.51mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:B30 Series RoHS Compliant: Yes

LABEL, 5.08MM X 16.51MM, WHITE; Label Type:Thermal Transfer Printable; Label Height:5.08mm; Label Width:16.51mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:B30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-B33-341-717-ND 95AJ6446
Product Name Labels, Stickers, Decals - Blank Label, 5.08Mm X 16.51Mm, White; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 1366409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details