1768020-7 -- SAFETY SYMBOLS & ELECTRICAL SIGNS
TE ConnectivitySafety Symbols & Electrical Signs1768020-7
Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film
Dimensions Product Height : 86.6 MM [3.409 INCH ] Product Width : 100 MM [3.93 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 2
Printer/Label Features Label Finish : Semi-Gloss Polyester Over Laminate Label Style : Die-Cut Labels per Sheet : 2 Number of Labels Across : 1
Product Type Features Safety & Warning Symbol Type : Warning Laser Beam
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 252 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film
Dimensions Product Height : 86.6 MM [3.409 INCH ] Product Width : 100 MM [3.93 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 2
Printer/Label Features Label Finish : Semi-Gloss Polyester Over Laminate Label Style : Die-Cut Labels per Sheet : 2 Number of Labels Across : 1
Product Type Features Safety & Warning Symbol Type : Warning Laser Beam
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 252 DEGF ]
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film
Dimensions Product Height : 86.6 MM [3.409 INCH ] Product Width : 100 MM [3.93 INCH ]
Other Label Adhesive Type : Permanent Acrylic
Packaging Features Packaging Method : Poly Bag Packaging Quantity : 2
Printer/Label Features Label Finish : Semi-Gloss Polyester Over Laminate Label Style : Die-Cut Labels per Sheet : 2 Number of Labels Across : 1
Product Type Features Safety & Warning Symbol Type : Warning Laser Beam
Usage Conditions Operating Temperature Range : -30 - 120 DEGC [-22 - 252 DEGF ]
Body Features
Primary Product Color : Yellow
Primary Product Material : Vinyl Film
Dimensions
Product Height : 86.6 MM [3.409 INCH ]
Product Width : 100 MM [3.93 INCH ]
Other
Label Adhesive Type : Permanent Acrylic
Packaging Features
Packaging Method : Poly Bag
Packaging Quantity : 2
Printer/Label Features
Label Finish : Semi-Gloss Polyester Over Laminate
Label Style : Die-Cut
Labels per Sheet : 2
Number of Labels Across : 1
Product Type Features
Safety & Warning Symbol Type : Warning Laser Beam
Usage Conditions
Operating Temperature Range : -30 - 120 DEGC [-22 - 252 DEGF ]