Brady Corporation Personal Protection Sign 128665

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 128665 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
128665
Personal Protection Sign 128665
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128665-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128665-ND
Signs, Nameplates, Posters 2267-128665-ND
B401 7X10 BLK/YEL CAUTION WEAR B

B401 7X10 BLK/YEL CAUTION WEAR B

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION WEAR BREATHING APPARATUS IN THIS AREA - 128665 - 754473-77578 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION WEAR BREATHING APPARATUS IN THIS AREA - 128665
754473-77578
Brady B-401 Polystyrene Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION WEAR BREATHING APPARATUS IN THIS AREA - 128665 754473-77578
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: respirator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: CAUTION WEAR BREATHING APPARATUS IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: respirator symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: CAUTION WEAR BREATHING APPARATUS IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128665 2267-128665-ND 754473-77578
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: CAUTION WEAR BREATHING APPARATUS IN THIS AREA - 128665
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details