TE Connectivity Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity 13009

Description
LABEL, PAT TEST, BLUE, CARD OF10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Blue on White; Pack Quantity:10; Product Range:-; Label Legend:Electrical Safety RoHS Compliant: Yes
Datasheet
Description
LABEL, PAT TEST, BLUE, CARD OF10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Blue on White; Pack Quantity:10; Product Range:-; Label Legend:Electrical Safety RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity - 23WX3842 - Newark, An Avnet Company
Chicago, IL, United States
Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity
23WX3842
Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity 23WX3842
LABEL, PAT TEST, BLUE, CARD OF10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Blue on White; Pack Quantity:10; Product Range:-; Label Legend:Electrical Safety RoHS Compliant: Yes

LABEL, PAT TEST, BLUE, CARD OF10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Blue on White; Pack Quantity:10; Product Range:-; Label Legend:Electrical Safety RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 23WX3842
Product Name Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details