Brady Corporation Eco-Friendly Notice Sign 118260

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 118260 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
118260
Eco-Friendly Notice Sign 118260
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118260-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118260-ND
Signs, Nameplates, Posters 2267-118260-ND
B558 10X14 BLU,BLK/W SUSTAINABLE

B558 10X14 BLU,BLK/W SUSTAINABLE

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS DOOR CLOSED - 118260 - 754473-18056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS DOOR CLOSED - 118260
754473-18056
Brady B-558 Recycled Film Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS DOOR CLOSED - 118260 754473-18056
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: KEEP THIS DOOR CLOSED. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: KEEP THIS DOOR CLOSED. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118260 2267-118260-ND 754473-18056
Product Name Eco-Friendly Notice Sign Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: KEEP THIS DOOR CLOSED - 118260
Materials of Construction Eco-Friendly Pressure Sensitive Plastic / Film Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878877-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Exit Signs - 146366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details