TE Connectivity Pipe Identification 1878877-3

Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Clear Polyester Dimensions Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 1 Printer/Label Features Label Style : Continuous Length of Label Roll : 30.48 M  [100 FT ] Number of Labels Across : 1 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : PNEU (Pneumatic) Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Clear Polyester Dimensions Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 1 Printer/Label Features Label Style : Continuous Length of Label Roll : 30.48 M  [100 FT ] Number of Labels Across : 1 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : PNEU (Pneumatic) Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Identification - 1878877-3 - TE Connectivity
Berwyn, PA, United States
Pipe Identification
1878877-3
Pipe Identification 1878877-3
Body Features Primary Product Color : Multi-Colored Primary Product Material : Clear Polyester Dimensions Product Width : 63.5 MM  [2.5 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Roll Packaging Quantity : 1 Printer/Label Features Label Style : Continuous Length of Label Roll : 30.48 M  [100 FT ] Number of Labels Across : 1 Printer Technology : Thermal Transfer Product Availability Applicable Region : Americas Product Type Features Pipe Identification Code : PNEU (Pneumatic) Usage Conditions Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]

Body Features


  • Primary Product Color : Multi-Colored
  • Primary Product Material : Clear Polyester

Dimensions


  • Product Width : 63.5 MM  [2.5 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Printer/Label Features


  • Label Style : Continuous
  • Length of Label Roll : 30.48 M  [100 FT ]
  • Number of Labels Across : 1
  • Printer Technology : Thermal Transfer

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Pipe Identification Code : PNEU (Pneumatic)

Usage Conditions


  • Operating Temperature Range : -40 - 163 DEGC  [-40 - 325 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 1878877-3
Product Name Pipe Identification
Safety / Warning Type Pipe Identification
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details