Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LABELS AND SIGNS
RS COMPONENTS, LTD.
146366 -- EXIT SIGNS
RS Components, Ltd.
Exit Signs
146366
Description
RS PRO Y6364739 Exit Sign
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO Y6364739 Exit Sign
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Exit Signs
146366
Exit Signs
146366
RS PRO Y6364739 Exit Sign
RS PRO Y6364739 Exit Sign
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Safety Labels and Signs
Product Number
146366
Product Name
Exit Signs
Materials of Construction
Plastic / Film; Polyester
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Safety Labels
2325511
Specs
Materials of Construction
Paper
Height
0.2461 ft (0.7500 dm)
View Details
RS Components, Ltd.
Exit Signs
146380
Specs
Materials of Construction
Plastic / Film; Polyester
Features
Adhesive Backed
Width
17.72 inches (450 mm)
View Details
RS Components, Ltd.
Warning Signs
219764
Specs
Safety / Warning Type
Electrical / High Voltage; Electrical Safety
Materials of Construction
Polyvinyl Chloride
Features
Bilingual / Multilingual
View Details
RS Components, Ltd.
Prohibition Signs
7631995
Specs
Safety / Warning Type
Do not touch
Materials of Construction
Pp rigid plastic
Width
9.84 inches (250 mm)
View Details