Boyd To-220 Heat Sink; Thermal Resistance Boyd TV100

Description
TO-220 HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:13mm; External Length - Metric:42mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:13mm RoHS Compliant: Yes
Datasheet
Description
TO-220 HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:13mm; External Length - Metric:42mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
To-220 Heat Sink; Thermal Resistance Boyd - 46WX3803 - Newark, An Avnet Company
Chicago, IL, United States
To-220 Heat Sink; Thermal Resistance Boyd
46WX3803
To-220 Heat Sink; Thermal Resistance Boyd 46WX3803
TO-220 HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:13mm; External Length - Metric:42mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:13mm RoHS Compliant: Yes

TO-220 HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:13mm; External Length - Metric:42mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46WX3803
Product Name To-220 Heat Sink; Thermal Resistance Boyd
L 42 mm (1.65 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details