Boyd Heat Sink; Thermal Resistance Boyd SW38-4

Description
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:38mm; External Length - Metric:34mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:38mm; External Length - Metric:34mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 01M9149 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
01M9149
Heat Sink; Thermal Resistance Boyd 01M9149
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:38mm; External Length - Metric:34mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:38mm; External Length - Metric:34mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 01M9149
Product Name Heat Sink; Thermal Resistance Boyd
L 34 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details