Boyd Heat Sink; Thermal Resistance Boyd SW25-4

Description
HEAT SINK; Thermal Resistance:11.4°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:24.99mm; External Length - Metric:34mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:11.4°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:24.99mm; External Length - Metric:34mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 01M9146 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
01M9146
Heat Sink; Thermal Resistance Boyd 01M9146
HEAT SINK; Thermal Resistance:11.4°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:24.99mm; External Length - Metric:34mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:11.4°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:12.5mm; External Height - Metric:24.99mm; External Length - Metric:34mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 01M9146
Product Name Heat Sink; Thermal Resistance Boyd
L 34 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 1235639 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
H 12 mm (0.4724 inch)
View Details