Boyd Heat Sink; Thermal Resistance Boyd KM50-1

Description
HEAT SINK; Thermal Resistance:4.8°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:4.8°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 10WX1024 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
10WX1024
Heat Sink; Thermal Resistance Boyd 10WX1024
HEAT SINK; Thermal Resistance:4.8°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.8°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1024
Product Name Heat Sink; Thermal Resistance Boyd
L 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details