Boyd Heatsink, 3.3°C/w, Aluminium; Thermal Resistance Boyd KM100-1

Description
HEATSINK, 3.3°C/W, ALUMINIUM; Thermal Resistance:3.3°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:100mm; External Diameter - Metric:- RoHS Compliant: Yes
Datasheet
Description
HEATSINK, 3.3°C/W, ALUMINIUM; Thermal Resistance:3.3°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:100mm; External Diameter - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsink, 3.3°C/w, Aluminium; Thermal Resistance Boyd - 10WX1023 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, 3.3°C/w, Aluminium; Thermal Resistance Boyd
10WX1023
Heatsink, 3.3°C/w, Aluminium; Thermal Resistance Boyd 10WX1023
HEATSINK, 3.3°C/W, ALUMINIUM; Thermal Resistance:3.3°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:100mm; External Diameter - Metric:- RoHS Compliant: Yes

HEATSINK, 3.3°C/W, ALUMINIUM; Thermal Resistance:3.3°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:30mm; External Height - Metric:45.01mm; External Length - Metric:100mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1023
Product Name Heatsink, 3.3°C/w, Aluminium; Thermal Resistance Boyd
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details