Boyd Heat Sinks HF35G

Description
Heat Sink TO-220 Aluminum 2.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HF35G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HF35G-ND
Heat Sinks HF35G-ND
Heat Sink TO-220 Aluminum 2.0W @ 20°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.0W @ 20°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 26R5349 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
26R5349
Heat Sink; Thermal Resistance Boyd 26R5349
HEAT SINK; Thermal Resistance:11.1°C/W; Packages Cooled:TO-220; External Width - Metric:20mm; External Height - Metric:27.94mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:28mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:11.1°C/W; Packages Cooled:TO-220; External Width - Metric:20mm; External Height - Metric:27.94mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:28mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HF35G-ND 26R5349
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 11.1 °C / W 11.1 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a701-28004 - TPS Elektronik GmbH
Specs
W 55 mm (2.17 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 7898558 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 75 mm (2.95 inch)
W 88 mm (3.46 inch)
H 25 mm (0.9843 inch)
View Details