Boyd Heat Sink; Thermal Resistance Boyd DB120-20

Description
HEAT SINK; Thermal Resistance:0.41°C/W; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:135mm; External Length - Metric:120mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:0.41°C/W; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:135mm; External Length - Metric:120mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 10WX1014 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
10WX1014
Heat Sink; Thermal Resistance Boyd 10WX1014
HEAT SINK; Thermal Resistance:0.41°C/W; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:135mm; External Length - Metric:120mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.41°C/W; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:135mm; External Length - Metric:120mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1014
Product Name Heat Sink; Thermal Resistance Boyd
L 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details