Boyd Heat Sinks 7139DG

Description
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7139DG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
7139DG-ND
Heat Sinks 7139DG-ND
Heat Sink TO-220 Copper 1.5W @ 50°C Board Level

Heat Sink TO-220 Copper 1.5W @ 50°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 50M1595 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
50M1595
Heat Sink; Thermal Resistance Boyd 50M1595
HEAT SINK; Thermal Resistance:28.3°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:19.81mm; External Length - Metric:13.08mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:28.3°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:19.81mm; External Length - Metric:13.08mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7139DG-ND 50M1595
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 28.3 °C / W 28.3 °C / W
Material Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details