Boyd Heat Sinks 7136DG

Description
Heat Sink TO-220 Copper 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Copper 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS409-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS409-ND
Heat Sinks HS409-ND
Heat Sink TO-220 Copper 1.0W @ 30°C Board Level, Vertical

Heat Sink TO-220 Copper 1.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8246 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8246
Heat Sink; Thermal Resistance Boyd 18M8246
HEAT SINK; Thermal Resistance:19.7°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:21.54mm; External Length - Metric:13.08mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:19.7°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:21.54mm; External Length - Metric:13.08mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS409-ND 18M8246
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 19.7 °C / W 19.7 °C / W
Material Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details