Boyd Heat Sinks 6399BG

Description
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 8.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 8.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS528-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS528-ND
Heat Sinks HS528-ND
Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 8.0W @ 40°C Board Level, Vertical

Heat Sink TO-218, TO-220, TO-247, Multiwatt Aluminum 8.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 99K0085 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99K0085
Heat Sink; Thermal Resistance Boyd 99K0085
HEAT SINK; Thermal Resistance:3.3°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.3°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS528-ND 99K0085
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 3.3 °C / W 3.3 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details