Boyd Heatsinks 637303B03000

Description
Flood LED extruded heatsink, 1.84 C/W
Request a Quote Datasheet
Description
Flood LED extruded heatsink, 1.84 C/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 104092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
104092
Heatsinks 104092
Flood LED extruded heatsink, 1.84 C/W

Flood LED extruded heatsink, 1.84 C/W

Supplier's Site
Heat Sink Extrusion, 1.88°C/w; Thermal Resistance Boyd - 93H2874 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Extrusion, 1.88°C/w; Thermal Resistance Boyd
93H2874
Heat Sink Extrusion, 1.88°C/w; Thermal Resistance Boyd 93H2874
HEAT SINK EXTRUSION, 1.88°C/W; Thermal Resistance:1.88°C/W; Packages Cooled:LED; External Width - Metric:76.1mm; External Height - Metric:57.2mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK EXTRUSION, 1.88°C/W; Thermal Resistance:1.88°C/W; Packages Cooled:LED; External Width - Metric:76.1mm; External Height - Metric:57.2mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 104092 93H2874
Product Name Heatsinks Heat Sink Extrusion, 1.88°C/w; Thermal Resistance Boyd
L 76 mm (3 inch) 76 mm (3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670922 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 5 mm (0.1969 inch)
Material Copper; Copper
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details