Boyd Heat Sinks 6237BG

Description
Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS411-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS411-ND
Heat Sinks HS411-ND
Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level

Buy Now Datasheet
032797 BOARD LEVEL HS .375
Wilmington, MA, United States
032797 BOARD LEVEL HS .375" TO-220
6237BG
032797 BOARD LEVEL HS .375" TO-220 6237BG
032797 BOARD LEVEL HS .375" TO-220

032797 BOARD LEVEL HS .375" TO-220

Buy Now
Heat Sink; Thermal Resistance Boyd - 18M8219 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8219
Heat Sink; Thermal Resistance Boyd 18M8219
HEAT SINK; Thermal Resistance:25°C/W; Packages Cooled:TO-220; External Width - Metric:22.86mm; External Height - Metric:9.53mm; External Length - Metric:17.78mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:25°C/W; Packages Cooled:TO-220; External Width - Metric:22.86mm; External Height - Metric:9.53mm; External Length - Metric:17.78mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS411-ND 6237BG 18M8219
Product Name Heat Sinks 032797 BOARD LEVEL HS .375" TO-220 Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 25 °C / W 25 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details