Boyd Heat Sinks 6236BG

Description
Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6236BG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
6236BG-ND
Heat Sinks 6236BG-ND
Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.0W @ 50°C Board Level, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 6236BG-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details