Boyd Heat Sink; Thermal Resistance Boyd 6030B-TT

Description
Heat Sink; Thermal Resistance:12.5°C/W; Packages Cooled:TO-202; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: No
Datasheet
Description
Heat Sink; Thermal Resistance:12.5°C/W; Packages Cooled:TO-202; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 46F4120 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
46F4120
Heat Sink; Thermal Resistance Boyd 46F4120
Heat Sink; Thermal Resistance:12.5°C/W; Packages Cooled:TO-202; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: No

Heat Sink; Thermal Resistance:12.5°C/W; Packages Cooled:TO-202; External Width - Metric:25.4mm; External Height - Metric:29.97mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46F4120
Product Name Heat Sink; Thermal Resistance Boyd
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details