Boyd Thermal Resistance Boyd 593202B03500G.

Description
Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:35.1mm; External Height - Metric:51mm; External Length - Metric:12.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:35.1mm; External Height - Metric:51mm; External Length - Metric:12.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC1738 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC1738
Thermal Resistance Boyd 15AC1738
Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:35.1mm; External Height - Metric:51mm; External Length - Metric:12.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:10.4°C/W; Packages Cooled:TO-220; External Width - Metric:35.1mm; External Height - Metric:51mm; External Length - Metric:12.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC1738
Product Name Thermal Resistance Boyd
L 12 mm (0.4803 inch)
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details