Boyd Heat Sinks 593101B03600G

Description
Heat Sink TO-218, TO-247 Aluminum 6.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-247 Aluminum 6.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 593101B03600G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-218, TO-247 Aluminum 6.0W @ 50°C Board Level, Vertical

Heat Sink TO-218, TO-247 Aluminum 6.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 06R1687 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
06R1687
Heat Sink; Thermal Resistance Boyd 06R1687
HEAT SINK; Thermal Resistance:8.6°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:43.2mm; External Height - Metric:41.66mm; External Length - Metric:43.18mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.6°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:43.2mm; External Height - Metric:41.66mm; External Length - Metric:43.18mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 593101B03600G-ND 06R1687
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 8.6 °C / W 8.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 7898602 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details