Boyd Heat Sinks 591202B00000G

Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS333-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS333-ND
Heat Sinks HS333-ND
Heat Sink TO-220, TO-262 Aluminum 1.0W @ 40°C Board Level

Heat Sink TO-220, TO-262 Aluminum 1.0W @ 40°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 35M4662 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
35M4662
Heat Sink; Thermal Resistance Boyd 35M4662
HEAT SINK; Thermal Resistance:26.8°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:15.24mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:26.8°C/W; Packages Cooled:TO-220, TO-262; External Width - Metric:12.7mm; External Height - Metric:15.24mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS333-ND 35M4662
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips
Thermal Resistance 26.8 °C / W 26.8 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details