Boyd Thermal Resistance Boyd 581102B02500G.

Description
Thermal Resistance:16.8°C/W; Packages Cooled:TO-220; External Width - Metric:16.26mm; External Height - Metric:38mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Description
Thermal Resistance:16.8°C/W; Packages Cooled:TO-220; External Width - Metric:16.26mm; External Height - Metric:38mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC1734 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC1734
Thermal Resistance Boyd 15AC1734
Thermal Resistance:16.8°C/W; Packages Cooled:TO-220; External Width - Metric:16.26mm; External Height - Metric:38mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:16.8°C/W; Packages Cooled:TO-220; External Width - Metric:16.26mm; External Height - Metric:38mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC1734
Product Name Thermal Resistance Boyd
L 16 mm (0.6402 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details