Boyd Heat Sinks 577500B00000G

Description
Heat Sink TO-126 Aluminum 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-126 Aluminum 1.0W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS216-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS216-ND
Heat Sinks HS216-ND
Heat Sink TO-126 Aluminum 1.0W @ 30°C Board Level, Vertical

Heat Sink TO-126 Aluminum 1.0W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 08R4346 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
08R4346
Heat Sink; Thermal Resistance Boyd 08R4346
HEAT SINK; Thermal Resistance:26°C/W; Packages Cooled:TO-126; External Width - Metric:8.13mm; External Height - Metric:13.21mm; External Length - Metric:19.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:8.13mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:26°C/W; Packages Cooled:TO-126; External Width - Metric:8.13mm; External Height - Metric:13.21mm; External Length - Metric:19.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:8.13mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS216-ND 08R4346
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 26 °C / W 26 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details