Boyd Heat Sinks 577404B00000G

Description
Heat Sink TO-202 Aluminum 2.0W @ 50°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-202 Aluminum 2.0W @ 50°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS215-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS215-ND
Heat Sinks HS215-ND
Heat Sink TO-202 Aluminum 2.0W @ 50°C Board Level

Heat Sink TO-202 Aluminum 2.0W @ 50°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8200 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8200
Heat Sink; Thermal Resistance Boyd 18M8200
HEAT SINK; Thermal Resistance:24°C/W; Packages Cooled:TO-202; External Width - Metric:13.21mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:24°C/W; Packages Cooled:TO-202; External Width - Metric:13.21mm; External Height - Metric:12.7mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS215-ND 18M8200
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 24 °C / W 24 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details