Boyd Heat Sinks 577002B04000G

Description
Heat Sink TO-220 Aluminum 1.5W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 1.5W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS367-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS367-ND
Heat Sinks HS367-ND
Heat Sink TO-220 Aluminum 1.5W @ 50°C Board Level, Vertical

Heat Sink TO-220 Aluminum 1.5W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8195 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8195
Heat Sink; Thermal Resistance Boyd 18M8195
HEAT SINK; Thermal Resistance:32°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:19.05mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:32°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:19.05mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS367-ND 18M8195
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 32 °C / W 32 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details