Boyd Integrated Circuits (ICs) - Logic - Translators, Level Shifters 576802B04000G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Package Cooled: Assorted (BGA, LGA, CPU, ASIC...) Attachment Method: Push Pin Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.374" (9.50mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Package Cooled: Assorted (BGA, LGA, CPU, ASIC...) Attachment Method: Push Pin Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.374" (9.50mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Translat ors, Level Shifters Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Package Cooled: Assorted (BGA, LGA, CPU, ASIC...) Attachment Method: Push Pin Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.374" (9.50mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Translators, Level Shifters
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Package Cooled: Assorted (BGA, LGA, CPU, ASIC...)
Attachment Method: Push Pin
Shape: Round
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)
Fin Height: 0.374" (9.50mm)
Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 7494PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs - 74HCS164DJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Package Type Other; SOT108-1 SOT108-1
View Details
2 suppliers
Logic - Shift Registers - 74HC166D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details