Boyd Heat Sinks 575200B00000G

Description
Heat Sink TO-92 Aluminum 0.3W @ 20°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-92 Aluminum 0.3W @ 20°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS251-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS251-ND
Heat Sinks HS251-ND
Heat Sink TO-92 Aluminum 0.3W @ 20°C Board Level, Vertical

Heat Sink TO-92 Aluminum 0.3W @ 20°C Board Level, Vertical

Buy Now Datasheet
Heat Sink, Aluminium; Thermal Resistance Boyd - 46AC2241 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium; Thermal Resistance Boyd
46AC2241
Heat Sink, Aluminium; Thermal Resistance Boyd 46AC2241
HEAT SINK, ALUMINIUM; Thermal Resistance:60°C/W; Packages Cooled:TO-92; External Width - Metric:15.29mm; External Height - Metric:18.29mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

HEAT SINK, ALUMINIUM; Thermal Resistance:60°C/W; Packages Cooled:TO-92; External Width - Metric:15.29mm; External Height - Metric:18.29mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS251-ND 46AC2241
Product Name Heat Sinks Heat Sink, Aluminium; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 60 °C / W 60 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 1235623 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 25 mm (0.9843 inch)
W 25 mm (0.9843 inch)
H 2.5 mm (0.0984 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details