Boyd Heat Sinks 574902B03700G

Description
Heat Sink TO-220 Aluminum 2.5W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.5W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 574902B03700G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum 2.5W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.5W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 29M8465 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
29M8465
Heat Sink; Thermal Resistance Boyd 29M8465
HEAT SINK; Thermal Resistance:16°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:34.93mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:16°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:34.93mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 574902B03700G-ND 29M8465
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 16 °C / W 16 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - A141314-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Socket
Material Aluminum
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details