Boyd Heat Sinks 574602B03300G

Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 574602B03300G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical

Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical

Buy Now
Heat Sink; Thermal Resistance Boyd - 61M3500 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
61M3500
Heat Sink; Thermal Resistance Boyd 61M3500
HEAT SINK; Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:17.53mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21.6°C/W; Packages Cooled:TO-220; External Width - Metric:21.84mm; External Height - Metric:17.53mm; External Length - Metric:10.03mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 574602B03300G-ND 61M3500
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 21.6 °C / W 21.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details