Boyd Heat Sinks 573300D00000G

Description
Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS408-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS408-ND
Heat Sinks HS408-ND
Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 1.3W @ 30°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 30M2416 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
30M2416
Heat Sink; Thermal Resistance Boyd 30M2416
HEAT SINK; Thermal Resistance:18°C/W; Packages Cooled:TO-263; External Width - Metric:26.2mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:18°C/W; Packages Cooled:TO-263; External Width - Metric:26.2mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS408-ND 30M2416
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting SMD Pad
Thermal Resistance 18 °C / W 18 °C / W
Material Aluminum Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details