Boyd Heat Sinks 560200B00000G

Description
Heat Sink 14-DIP and 16-DIP Aluminum 1.0W @ 20°C Top Mount
Request a Quote Datasheet
Description
Heat Sink 14-DIP and 16-DIP Aluminum 1.0W @ 20°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 560200B00000G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink 14-DIP and 16-DIP Aluminum 1.0W @ 20°C Top Mount

Heat Sink 14-DIP and 16-DIP Aluminum 1.0W @ 20°C Top Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 560200B00000G-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details