Boyd Heat Sinks 542502D00000G

Description
Heat Sink TO-220 Aluminum 2.5W @ 60°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.5W @ 60°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 542502D00000G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum 2.5W @ 60°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.5W @ 60°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 99R8247 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
99R8247
Heat Sink; Thermal Resistance Boyd 99R8247
HEAT SINK; Thermal Resistance:24°C/W; Packages Cooled:TO-220; External Width - Metric:22.22mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:24°C/W; Packages Cooled:TO-220; External Width - Metric:22.22mm; External Height - Metric:31.75mm; External Length - Metric:6.35mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 542502D00000G-ND 99R8247
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 24 °C / W 24 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details