Boyd Heat Sinks 533702B02552G

Description
Heat Sink TO-220 Aluminum 12.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 12.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 533702B02552G-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum 12.0W @ 70°C Board Level, Vertical

Heat Sink TO-220 Aluminum 12.0W @ 70°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 86K0322 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
86K0322
Heat Sink; Thermal Resistance Boyd 86K0322
HEAT SINK; Thermal Resistance:5.7°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:25.4mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.7°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:25.4mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 533702B02552G-ND 86K0322
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 5.7 °C / W 5.7 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details