Boyd Thermal Resistance Boyd 531302B02500G.

Description
Thermal Resistance:8°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:34.9mm; External Height - Metric:63.5mm; External Length - Metric:12.07mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Thermal Resistance:8°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:34.9mm; External Height - Metric:63.5mm; External Length - Metric:12.07mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC5648 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC5648
Thermal Resistance Boyd 15AC5648
Thermal Resistance:8°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:34.9mm; External Height - Metric:63.5mm; External Length - Metric:12.07mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:8°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:34.9mm; External Height - Metric:63.5mm; External Length - Metric:12.07mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC5648
Product Name Thermal Resistance Boyd
L 12 mm (0.4752 inch)
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details