Boyd Heat Sinks 531202B02500G

Description
Heat Sink TO-220, TO-202 Aluminum 5.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-202 Aluminum 5.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS382-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS382-ND
Heat Sinks HS382-ND
Heat Sink TO-220, TO-202 Aluminum 5.0W @ 40°C Board Level, Vertical

Heat Sink TO-220, TO-202 Aluminum 5.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8179 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8179
Heat Sink; Thermal Resistance Boyd 18M8179
HEAT SINK; Thermal Resistance:7.5°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:34.9mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.5°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:34.9mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS382-ND 18M8179
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 7.5 °C / W 7.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details