Boyd Thermal Resistance Boyd 530101B00150G.

Description
Thermal Resistance:6.3°C/W; Packages Cooled:TO-218; External Width - Metric:12.45mm; External Height - Metric:44.45mm; External Length - Metric:12.45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Thermal Resistance:6.3°C/W; Packages Cooled:TO-218; External Width - Metric:12.45mm; External Height - Metric:44.45mm; External Length - Metric:12.45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Boyd - 15AC5646 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Boyd
15AC5646
Thermal Resistance Boyd 15AC5646
Thermal Resistance:6.3°C/W; Packages Cooled:TO-218; External Width - Metric:12.45mm; External Height - Metric:44.45mm; External Length - Metric:12.45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Thermal Resistance:6.3°C/W; Packages Cooled:TO-218; External Width - Metric:12.45mm; External Height - Metric:44.45mm; External Length - Metric:12.45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 15AC5646
Product Name Thermal Resistance Boyd
L 12 mm (0.4902 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details