Boyd Thermal Insulator; Insulator Body Material Boyd 53-02-103G

Description
THERMAL INSULATOR; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.92W/m .K; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATOR; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.92W/m .K; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator; Insulator Body Material Boyd - 89M4417 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator; Insulator Body Material Boyd
89M4417
Thermal Insulator; Insulator Body Material Boyd 89M4417
THERMAL INSULATOR; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.92W/m .K; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm- cm; Thermal Impedance:-; Dielectric Strength:667kV/mm; Product Range:-RoHS Compliant: Yes

THERMAL INSULATOR; Insulator Body Material:Silicone Rubber; Thermal Conductivity:0.92W/m.K; Breakdown Voltage Vbr:-; Thickness:0.152mm; Volume Resistivity:1015ohm-cm; Thermal Impedance:-; Dielectric Strength:667kV/mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 89M4417
Product Name Thermal Insulator; Insulator Body Material Boyd
Thermal Conductivity 0.9200 W/m-K (0.5316 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Low thermal resistance cooling phase change pad for electronic components - SP205A-AL-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Silver Filled, Electrically Conductive Epoxy - EP21TDCS - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 2457304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details