Boyd Heat Sink; Thermal Resistance Boyd 529902B02500

Description
HEAT SINK; Thermal Resistance:4.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: No
Datasheet
Description
HEAT SINK; Thermal Resistance:4.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 02E7773 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
02E7773
Heat Sink; Thermal Resistance Boyd 02E7773
HEAT SINK; Thermal Resistance:4.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: No

HEAT SINK; Thermal Resistance:4.5°C/W; Packages Cooled:TO-220; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 02E7773
Product Name Heat Sink; Thermal Resistance Boyd
L 25 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 8670913 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 4 mm (0.1575 inch)
Material Copper; Copper
View Details