Boyd Heat Sink; Thermal Resistance Boyd 506107B00000G

Description
HEAT SINK; Thermal Resistance:6°C/W; Packages Cooled:TO-3; External Width - Metric:57.2mm; External Height - Metric:9.53mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:6°C/W; Packages Cooled:TO-3; External Width - Metric:57.2mm; External Height - Metric:9.53mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 18M8145 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8145
Heat Sink; Thermal Resistance Boyd 18M8145
HEAT SINK; Thermal Resistance:6°C/W; Packages Cooled:TO-3; External Width - Metric:57.2mm; External Height - Metric:9.53mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:6°C/W; Packages Cooled:TO-3; External Width - Metric:57.2mm; External Height - Metric:9.53mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 18M8145
Product Name Heat Sink; Thermal Resistance Boyd
L 51 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details