Boyd Heat Sinks 506007B00000G

Description
Heat Sink TO-3 Aluminum 10.0W @ 70°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 10.0W @ 70°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS228-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS228-ND
Heat Sinks HS228-ND
Heat Sink TO-3 Aluminum 10.0W @ 70°C Board Level

Heat Sink TO-3 Aluminum 10.0W @ 70°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 78K6649 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
78K6649
Heat Sink; Thermal Resistance Boyd 78K6649
HEAT SINK; Thermal Resistance:7°C/W; Packages Cooled:TO-3; External Width - Metric:44.5mm; External Height - Metric:10.01mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7°C/W; Packages Cooled:TO-3; External Width - Metric:44.5mm; External Height - Metric:10.01mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS228-ND 78K6649
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 7 °C / W 7 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details