Boyd Heat Sink; Thermal Resistance Boyd 500303B00000G

Description
HEAT SINK; Thermal Resistance:5.8°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:24.99mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:5.8°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:24.99mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 18M8137 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8137
Heat Sink; Thermal Resistance Boyd 18M8137
HEAT SINK; Thermal Resistance:5.8°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:24.99mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.8°C/W; Packages Cooled:TO-3; External Width - Metric:46mm; External Height - Metric:24.99mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 18M8137
Product Name Heat Sink; Thermal Resistance Boyd
L 38 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details