Boyd Thermal Insulating Film; Insulator Body Material Boyd 43-77-1G

Description
THERMAL INSULATING FILM; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:0.379W/ m.K; Breakdown Voltage Vbr:-; Thickness:0.05mm; Volume Resistivity:1017ohm- cm; Thermal Impedance:-; Dielectric Strength:4.5kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATING FILM; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:0.379W/ m.K; Breakdown Voltage Vbr:-; Thickness:0.05mm; Volume Resistivity:1017ohm- cm; Thermal Impedance:-; Dielectric Strength:4.5kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulating Film; Insulator Body Material Boyd - 18M8092 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulating Film; Insulator Body Material Boyd
18M8092
Thermal Insulating Film; Insulator Body Material Boyd 18M8092
THERMAL INSULATING FILM; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:0.379W/ m.K; Breakdown Voltage Vbr:-; Thickness:0.05mm; Volume Resistivity:1017ohm- cm; Thermal Impedance:-; Dielectric Strength:4.5kV/mm RoHS Compliant: Yes

THERMAL INSULATING FILM; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:0.379W/m.K; Breakdown Voltage Vbr:-; Thickness:0.05mm; Volume Resistivity:1017ohm-cm; Thermal Impedance:-; Dielectric Strength:4.5kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 18M8092
Product Name Thermal Insulating Film; Insulator Body Material Boyd
Thermal Conductivity 0.3790 W/m-K (0.2190 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Toughened Two Part Epoxy Withstands Repeated Thermal Cycling - Supreme 62-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details