Master Bond, Inc. Thermally Conductive, Heat Resistant Epoxy EP21TCHT-1

Description
Master Bond Polymer System EP21TCHT-1 is a two component, thermally conductive, heat resistant, epoxy compound formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a 100/60 mix ratio by weight. EP21TCHT-1 passes NASA outgassing tests. It develops a high bonding strength of 2200 psi at ambient temperatures and retains significant strength even upon exposures to temperatures as high as 400°F. The bonds produced are both tough and durable as well as resistant to thermal cycling and many chemicals including water, fuels and most organic solvents. It has a service temperature range of 4K up to 400°F. It adheres well to metals, glass, ceramics, wood, vulcanized rubbers and many plastics. The hardened adhesive exhibits high thermal conductivity and yet is a superior electrical insulator. The thermal expansion coefficient is remarkably low. Master Bond Polymer System EP21TCHT-1 is widely used in electronics, electrical, construction, metalworking, appliance, automotive and chemical industries. As a NASA qualified system, it is ideal for high vacuum type applications, particularly those where elevated temperature cures are not possible.
Request a Quote
Description
Master Bond Polymer System EP21TCHT-1 is a two component, thermally conductive, heat resistant, epoxy compound formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a 100/60 mix ratio by weight. EP21TCHT-1 passes NASA outgassing tests. It develops a high bonding strength of 2200 psi at ambient temperatures and retains significant strength even upon exposures to temperatures as high as 400°F. The bonds produced are both tough and durable as well as resistant to thermal cycling and many chemicals including water, fuels and most organic solvents. It has a service temperature range of 4K up to 400°F. It adheres well to metals, glass, ceramics, wood, vulcanized rubbers and many plastics. The hardened adhesive exhibits high thermal conductivity and yet is a superior electrical insulator. The thermal expansion coefficient is remarkably low. Master Bond Polymer System EP21TCHT-1 is widely used in electronics, electrical, construction, metalworking, appliance, automotive and chemical industries. As a NASA qualified system, it is ideal for high vacuum type applications, particularly those where elevated temperature cures are not possible.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive, Heat Resistant Epoxy - EP21TCHT-1 - Master Bond, Inc.
Hackensack, NJ, USA
Thermally Conductive, Heat Resistant Epoxy
EP21TCHT-1
Thermally Conductive, Heat Resistant Epoxy EP21TCHT-1
Master Bond Polymer System EP21TCHT-1 is a two component, thermally conductive, heat resistant, epoxy compound formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a 100/60 mix ratio by weight. EP21TCHT-1 passes NASA outgassing tests. It develops a high bonding strength of 2200 psi at ambient temperatures and retains significant strength even upon exposures to temperatures as high as 400°F. The bonds produced are both tough and durable as well as resistant to thermal cycling and many chemicals including water, fuels and most organic solvents. It has a service temperature range of 4K up to 400°F. It adheres well to metals, glass, ceramics, wood, vulcanized rubbers and many plastics. The hardened adhesive exhibits high thermal conductivity and yet is a superior electrical insulator. The thermal expansion coefficient is remarkably low. Master Bond Polymer System EP21TCHT-1 is widely used in electronics, electrical, construction, metalworking, appliance, automotive and chemical industries. As a NASA qualified system, it is ideal for high vacuum type applications, particularly those where elevated temperature cures are not possible.

Master Bond Polymer System EP21TCHT-1 is a two component, thermally conductive, heat resistant, epoxy compound formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a 100/60 mix ratio by weight. EP21TCHT-1 passes NASA outgassing tests. It develops a high bonding strength of 2200 psi at ambient temperatures and retains significant strength even upon exposures to temperatures as high as 400°F. The bonds produced are both tough and durable as well as resistant to thermal cycling and many chemicals including water, fuels and most organic solvents. It has a service temperature range of 4K up to 400°F. It adheres well to metals, glass, ceramics, wood, vulcanized rubbers and many plastics. The hardened adhesive exhibits high thermal conductivity and yet is a superior electrical insulator. The thermal expansion coefficient is remarkably low. Master Bond Polymer System EP21TCHT-1 is widely used in electronics, electrical, construction, metalworking, appliance, automotive and chemical industries. As a NASA qualified system, it is ideal for high vacuum type applications, particularly those where elevated temperature cures are not possible.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TCHT-1
Product Name Thermally Conductive, Heat Resistant Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Electrically Conductive Epoxy Meets ISO 10993-5 Cytotoxicity Standards - EP4G-80Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity - EP40Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Thermally Conductive, Dimensionally Stable Epoxy - EP21AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Heat Resistant, NASA Low Outgassing Epoxy Adhesive - Supreme 12AOHT-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details