Boyd Heat Sink; Thermal Resistance Boyd 374424B00032G

Description
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:18.01mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:18.01mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 51R8103 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
51R8103
Heat Sink; Thermal Resistance Boyd 51R8103
HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:18.01mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20.3°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:18.01mm; External Length - Metric:27mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 51R8103
Product Name Heat Sink; Thermal Resistance Boyd
L 27 mm (1.06 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details