Boyd Heat Sinks 374324B60023G

Description
Heat Sink BGA, FPGA Aluminum 1.5W @ 50°C Board Level
Request a Quote Datasheet
Description
Heat Sink BGA, FPGA Aluminum 1.5W @ 50°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS522-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS522-ND
Heat Sinks HS522-ND
Heat Sink BGA, FPGA Aluminum 1.5W @ 50°C Board Level

Heat Sink BGA, FPGA Aluminum 1.5W @ 50°C Board Level

Buy Now Datasheet
Heat Sink, Square, Pcb, For Ball Grid Arrays, Bga, 30.6 C/w, 10 Mm, 27 Mm, 27 Mm Rohs Compliant Boyd - 51R8102 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Square, Pcb, For Ball Grid Arrays, Bga, 30.6 C/w, 10 Mm, 27 Mm, 27 Mm Rohs Compliant Boyd
51R8102
Heat Sink, Square, Pcb, For Ball Grid Arrays, Bga, 30.6 C/w, 10 Mm, 27 Mm, 27 Mm Rohs Compliant Boyd 51R8102
Heat Sink, Square, PCB, For Ball Grid Arrays, BGA, 30.6 C/W, 10 mm, 27 mm, 27 mm RoHS Compliant: Yes

Heat Sink, Square, PCB, For Ball Grid Arrays, BGA, 30.6 C/W, 10 mm, 27 mm, 27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Boyd - 32M7143 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
32M7143
Heat Sink; Thermal Resistance Boyd 32M7143
HEAT SINK; Thermal Resistance:30.6°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:10.16mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:30.6°C/W; Packages Cooled:BGA; External Width - Metric:27mm; External Height - Metric:10.16mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number HS522-ND 51R8102 32M7143
Product Name Heat Sinks Heat Sink, Square, Pcb, For Ball Grid Arrays, Bga, 30.6 C/w, 10 Mm, 27 Mm, 27 Mm Rohs Compliant Boyd Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Solder Anchor
Thermal Resistance 30.6 °C / W 30.6 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details